Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ERR10K

Description
100nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-ILSB0805ERR10KDKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB0805ERR10KTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB0805ERR10KCT-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.1UH 10% 0805 100nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 279MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ERR10K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.1UH 10% 0805 100nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 279MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ERR10K
INDUCTOR 0.1UH 10% 0805 100nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 279MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR10K
INDUCTOR 0.1UH 10% 0805 100nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 279MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.1UH 10% 0805 100nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 279MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-ILSB0805ERR10KDKR-ND ILSB0805ERR10K
Product Name Fixed Inductors INDUCTOR 0.1UH 10% 0805 100nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 279MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details