Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER68NM

Description
68nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
68nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER68NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER68NM-ND
Fixed Inductors ILSB0805ER68NM-ND
68nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

68nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.068UH 20% 0805 68nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 280MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER68NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.068UH 20% 0805 68nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 280MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER68NM
INDUCTOR 0.068UH 20% 0805 68nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 280MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER68NM
INDUCTOR 0.068UH 20% 0805 68nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 280MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.068UH 20% 0805 68nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 280MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ER68NM-ND ILSB0805ER68NM
Product Name Fixed Inductors INDUCTOR 0.068UH 20% 0805 68nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 280MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers