INDUCTOR 0.047UH 20% 0805 47nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 320MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
47nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ILSB0805ER47NM | ILSB0805ER47NM-ND |
| Product Name | INDUCTOR 0.047UH 20% 0805 47nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 320MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.0470 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.2000 ohms | 0.2000 ohms |
| Rated DC Current | 300 milliamps |