33µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric)
INDUCTOR 33UH 10% 0805 33¦H 5mA - - - ¦10% Shielded 1.25 Ohm Max 30 @ 400kHz 13MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ILSB0805ER330K-ND | ILSB0805ER330K |
| Product Name | Fixed Inductors | INDUCTOR 33UH 10% 0805 33¦H 5mA - - - ¦10% Shielded 1.25 Ohm Max 30 @ 400kHz 13MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ferrite | |
| Configuration | Fixed |