Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER2R2K

Description
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER2R2K-ND
Fixed Inductors ILSB0805ER2R2K-ND
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 2.2UH 10% 0805 2.2¦H 30mA - - - ¦10% Shielded 650 mOhm Max 45 @ 10MHz 58MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 2.2UH 10% 0805 2.2¦H 30mA - - - ¦10% Shielded 650 mOhm Max 45 @ 10MHz 58MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER2R2K
INDUCTOR 2.2UH 10% 0805 2.2¦H 30mA - - - ¦10% Shielded 650 mOhm Max 45 @ 10MHz 58MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER2R2K
INDUCTOR 2.2UH 10% 0805 2.2¦H 30mA - - - ¦10% Shielded 650 mOhm Max 45 @ 10MHz 58MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 2.2UH 10% 0805 2.2¦H 30mA - - - ¦10% Shielded 650 mOhm Max 45 @ 10MHz 58MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB0805ER2R2K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ILSB0805ER2R2K
Fixed Inductors ILSB0805ER2R2K
FIXED IND 2.2UH 30MA 650MOHM SMD

FIXED IND 2.2UH 30MA 650MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB0805ER2R2K-ND ILSB0805ER2R2K ILSB0805ER2R2K
Product Name Fixed Inductors INDUCTOR 2.2UH 10% 0805 2.2¦H 30mA - - - ¦10% Shielded 650 mOhm Max 45 @ 10MHz 58MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 3631F101MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details