1µH Shielded Multilayer Inductor 50mA 400mOhm Max 0805 (2012 Metric)
1µH Shielded Multilayer Inductor 50mA 400mOhm Max 0805 (2012 Metric)
1µH Shielded Multilayer Inductor 50mA 400mOhm Max 0805 (2012 Metric)
INDUCTOR 1.0UH 10% 0805 1¦H 50mA - - - ¦10% Shielded 400 mOhm Max 45 @ 10MHz 87MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
INDUCTOR, SHIELDED, 1UH, 0.05A, 0805; Inductance:1µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:87MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:ILSB-0805 Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, SHIELDED, 1UH, 0.05A, 0805; Inductance:1µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:87MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:ILSB-0805 Series; Core Material:Ferrite RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-ILSB0805ER1R0KDKR-ND | ILSB0805ER1R0K | 56AC1069 |
| Product Name | Fixed Inductors | INDUCTOR 1.0UH 10% 0805 1¦H 50mA - - - ¦10% Shielded 400 mOhm Max 45 @ 10MHz 87MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Inductor, Shielded, 1Uh, 0.05A, 0805; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Technology | Multilayer | ||
| Core Material | Ferrite | ||
| Configuration | Fixed |