Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER180K

Description
18µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
18µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER180K-ND
Fixed Inductors ILSB0805ER180K-ND
18µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

18µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 18UH 10% 0805 18¦H 5mA - - - ¦10% Shielded 900 mOhm Max 30 @ 1MHz 21MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 18UH 10% 0805 18¦H 5mA - - - ¦10% Shielded 900 mOhm Max 30 @ 1MHz 21MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER180K
INDUCTOR 18UH 10% 0805 18¦H 5mA - - - ¦10% Shielded 900 mOhm Max 30 @ 1MHz 21MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER180K
INDUCTOR 18UH 10% 0805 18¦H 5mA - - - ¦10% Shielded 900 mOhm Max 30 @ 1MHz 21MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 18UH 10% 0805 18¦H 5mA - - - ¦10% Shielded 900 mOhm Max 30 @ 1MHz 21MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ER180K-ND ILSB0805ER180K
Product Name Fixed Inductors INDUCTOR 18UH 10% 0805 18¦H 5mA - - - ¦10% Shielded 900 mOhm Max 30 @ 1MHz 21MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details