Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ERR33K

Description
330nH Shielded Multilayer Inductor 35mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 35mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0603ERR33K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0603ERR33K-ND
Fixed Inductors ILSB0603ERR33K-ND
330nH Shielded Multilayer Inductor 35mA 850mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 35mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 0.33UH 10% 0603 330nH 35mA - - - ¦10% Shielded 850 mOhm Max 15 @ 25MHz 144MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ERR33K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.33UH 10% 0603 330nH 35mA - - - ¦10% Shielded 850 mOhm Max 15 @ 25MHz 144MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ERR33K
INDUCTOR 0.33UH 10% 0603 330nH 35mA - - - ¦10% Shielded 850 mOhm Max 15 @ 25MHz 144MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ERR33K
INDUCTOR 0.33UH 10% 0603 330nH 35mA - - - ¦10% Shielded 850 mOhm Max 15 @ 25MHz 144MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.33UH 10% 0603 330nH 35mA - - - ¦10% Shielded 850 mOhm Max 15 @ 25MHz 144MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0603ERR33K-ND ILSB0603ERR33K
Product Name Fixed Inductors INDUCTOR 0.33UH 10% 0603 330nH 35mA - - - ¦10% Shielded 850 mOhm Max 15 @ 25MHz 144MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-36N 0402CS-36NXJRW , 0402CS-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details