Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ERR27K

Description
270nH Shielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0603ERR27K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0603ERR27K-ND
Fixed Inductors ILSB0603ERR27K-ND
270nH Shielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 0.27UH 10% 0603 270nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 157MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ERR27K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.27UH 10% 0603 270nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 157MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ERR27K
INDUCTOR 0.27UH 10% 0603 270nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 157MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ERR27K
INDUCTOR 0.27UH 10% 0603 270nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 157MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.27UH 10% 0603 270nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 157MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0603ERR27K-ND ILSB0603ERR27K
Product Name Fixed Inductors INDUCTOR 0.27UH 10% 0603 270nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 157MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details