INDUCTOR 0.1UH 10% 0603 100nH 50mA - - - ¦10% Shielded 500 mOhm Max 15 @ 25MHz 276MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
100nH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)
Manufacturer: Vishay Dale
Win Source Part Number: 718642-ILSB0603ERR10
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 100nH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 276MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Q at Freq: 15 at 25MHz
Current Rating (Amps): 50mA
Inductance Frequency - Test: 25MHz
0.1uH Shielded SMD Inductor, 0603, 10% Tol, 50mA, 0.5 Ohm DCR Product overview: ILSB0603ERR10K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 50mA, 0.5 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 50mA, 0.5 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB0603ERR10K can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ILSB0603ERR10K | ILSB0603ERR10K-ND | 718642-ILSB0603ERR10K | 71-ILSB0603ERR10K |
| Product Name | INDUCTOR 0.1UH 10% 0603 100nH 50mA - - - ¦10% Shielded 500 mOhm Max 15 @ 25MHz 276MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | Fixed Inductors - ILSB0603ERR10K | SMD 0.1uH 50mA 0.5 Ohm Inductor and Choke |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 0.1000 microH | 0.1000 microH | 0.1000 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| DCR | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | |
| Rated DC Current | 50 milliamps | 50 milliamps |