8.2µH Shielded Multilayer Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)
INDUCTOR 8.2UH 10% 0603 8.2¦H 15mA - - - ¦10% Shielded 2.1 Ohm Max 30 @ 4MHz 18MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ILSB0603ER8R2K-ND | ILSB0603ER8R2K |
| Product Name | Fixed Inductors | INDUCTOR 8.2UH 10% 0603 8.2¦H 15mA - - - ¦10% Shielded 2.1 Ohm Max 30 @ 4MHz 18MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ferrite | |
| Configuration | Fixed |