82nH Shielded Multilayer Inductor 50mA 250mOhm Max 0603 (1608 Metric)
INDUCTOR 0.082UH 20% 0603 82nH 50mA - - - ¦20% Shielded 250 mOhm Max 10 @ 50MHz 245MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ILSB0603ER82NM-ND | ILSB0603ER82NM |
| Product Name | Fixed Inductors | INDUCTOR 0.082UH 20% 0603 82nH 50mA - - - ¦20% Shielded 250 mOhm Max 10 @ 50MHz 245MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ferrite | |
| Configuration | Fixed |