Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ER2R7K

Description
2.7µH Shielded Multilayer Inductor 15mA 1.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Multilayer Inductor 15mA 1.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0603ER2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0603ER2R7K-ND
Fixed Inductors ILSB0603ER2R7K-ND
2.7µH Shielded Multilayer Inductor 15mA 1.35Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 15mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 2.7UH 10% 0603 2.7¦H 15mA - - - ¦10% Shielded 1.35 Ohm Max 35 @ 10MHz 52MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ER2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 2.7UH 10% 0603 2.7¦H 15mA - - - ¦10% Shielded 1.35 Ohm Max 35 @ 10MHz 52MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ER2R7K
INDUCTOR 2.7UH 10% 0603 2.7¦H 15mA - - - ¦10% Shielded 1.35 Ohm Max 35 @ 10MHz 52MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ER2R7K
INDUCTOR 2.7UH 10% 0603 2.7¦H 15mA - - - ¦10% Shielded 1.35 Ohm Max 35 @ 10MHz 52MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 2.7UH 10% 0603 2.7¦H 15mA - - - ¦10% Shielded 1.35 Ohm Max 35 @ 10MHz 52MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0603ER2R7K-ND ILSB0603ER2R7K
Product Name Fixed Inductors INDUCTOR 2.7UH 10% 0603 2.7¦H 15mA - - - ¦10% Shielded 1.35 Ohm Max 35 @ 10MHz 52MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details