Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ER2R2K

Description
2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-ILSB0603ER2R2KTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB0603ER2R2KDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB0603ER2R2KCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 2.2UH 10% 0603 2.2¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 35 @ 10MHz 58MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ER2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 2.2UH 10% 0603 2.2¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 35 @ 10MHz 58MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ER2R2K
INDUCTOR 2.2UH 10% 0603 2.2¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 35 @ 10MHz 58MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ER2R2K
INDUCTOR 2.2UH 10% 0603 2.2¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 35 @ 10MHz 58MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 2.2UH 10% 0603 2.2¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 35 @ 10MHz 58MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-ILSB0603ER2R2KTR-ND ILSB0603ER2R2K
Product Name Fixed Inductors INDUCTOR 2.2UH 10% 0603 2.2¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 35 @ 10MHz 58MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details