Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ER1R0K

Description
1µH Shielded Multilayer Inductor 25mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 25mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4368-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4368-2-ND
Fixed Inductors 541-4368-2-ND
1µH Shielded Multilayer Inductor 25mA 600mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 25mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 541-4368-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4368-1-ND
Fixed Inductors 541-4368-1-ND
1µH Shielded Multilayer Inductor 25mA 600mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 25mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 541-4368-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4368-6-ND
Fixed Inductors 541-4368-6-ND
1µH Shielded Multilayer Inductor 25mA 600mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 25mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 1.0UH 10% 0603 1¦H 25mA - - - ¦10% Shielded 600 mOhm Max 35 @ 10MHz 87MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ER1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.0UH 10% 0603 1¦H 25mA - - - ¦10% Shielded 600 mOhm Max 35 @ 10MHz 87MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ER1R0K
INDUCTOR 1.0UH 10% 0603 1¦H 25mA - - - ¦10% Shielded 600 mOhm Max 35 @ 10MHz 87MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ER1R0K
INDUCTOR 1.0UH 10% 0603 1¦H 25mA - - - ¦10% Shielded 600 mOhm Max 35 @ 10MHz 87MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.0UH 10% 0603 1¦H 25mA - - - ¦10% Shielded 600 mOhm Max 35 @ 10MHz 87MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-4368-2-ND ILSB0603ER1R0K
Product Name Fixed Inductors INDUCTOR 1.0UH 10% 0603 1¦H 25mA - - - ¦10% Shielded 600 mOhm Max 35 @ 10MHz 87MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details