Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ER100K

Description
10µH Shielded Multilayer Inductor 15mA 2.55Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 15mA 2.55Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-ILSB0603ER100KTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 15mA 2.55Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 15mA 2.55Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB0603ER100KDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 15mA 2.55Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 15mA 2.55Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB0603ER100KCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 15mA 2.55Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 15mA 2.55Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 10UH 10% 0603 10¦H 15mA - - - ¦10% Shielded 2.55 Ohm Max 30 @ 2MHz 17MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ER100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 10UH 10% 0603 10¦H 15mA - - - ¦10% Shielded 2.55 Ohm Max 30 @ 2MHz 17MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ER100K
INDUCTOR 10UH 10% 0603 10¦H 15mA - - - ¦10% Shielded 2.55 Ohm Max 30 @ 2MHz 17MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ER100K
INDUCTOR 10UH 10% 0603 10¦H 15mA - - - ¦10% Shielded 2.55 Ohm Max 30 @ 2MHz 17MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 10UH 10% 0603 10¦H 15mA - - - ¦10% Shielded 2.55 Ohm Max 30 @ 2MHz 17MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
10uH 2MHz 0.015A Inductor and Choke - 71-ILSB0603ER100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 2MHz 0.015A Inductor and Choke
71-ILSB0603ER100K
10uH 2MHz 0.015A Inductor and Choke 71-ILSB0603ER100K
Inductor RF Chip Shielded Multi-Layer 10uH 10% 2MHz 30Q-Factor 0.015A 2.55Ohm DCR 0603 T/R Product overview: ILSB0603ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB0603ER100K can be used for catalog matching and distributor lookup.

Inductor RF Chip Shielded Multi-Layer 10uH 10% 2MHz 30Q-Factor 0.015A 2.55Ohm DCR 0603 T/R Product overview: ILSB0603ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB0603ER100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327382-ILSB0603ER100K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327382-ILSB0603ER100K
Inductors, Coils, Chokes - Fixed Inductors 1327382-ILSB0603ER100K
Manufacturer: Vishay Dale Win Source Part Number: 1327382-ILSB0603ER10 0K Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 10 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2MHz Frequency - Self Resonant: 17MHz DC Resistance (DCR): 2.55Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 15 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 541-ILSB0603ER100KCT ,ILSB0603ER100K-ND,5 41-ILSB0603ER100KDKR ,541-ILSB0603ER100KT R RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327382-ILSB0603ER100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 10 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 2MHz
Frequency - Self Resonant: 17MHz
DC Resistance (DCR): 2.55Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 541-ILSB0603ER100KCT,ILSB0603ER100K-ND,541-ILSB0603ER100KDKR,541-ILSB0603ER100KTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-ILSB0603ER100KTR-ND ILSB0603ER100K 71-ILSB0603ER100K 1327382-ILSB0603ER100K
Product Name Fixed Inductors INDUCTOR 10UH 10% 0603 10¦H 15mA - - - ¦10% Shielded 2.55 Ohm Max 30 @ 2MHz 17MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) 10uH 2MHz 0.015A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details