ILQ66-4 is a quad-channel optocoupler with photodarlington output and internal RBE, designed for electrical isolation between driving and load circuits. It is packaged in a 16-pin DIP with a 10.16 mm width and 7.62 mm lead pitch. The device features a collector-emitter breakdown voltage of 60 V, isolation test voltage of 5300 V RMS, and operating temperature range of -55 °C to +100 °C. Current transfer ratio (CTR) is specified at a minimum of 500% with 2 mA forward current and 5 V collector-emitter voltage. The part meets UL1577, cUL, BSI IEC 60950, and IEC 60065 safety standards, and complies with RoHS Directive 2002/95/EC.
OPTOISO 5.3KV 4CH DARLNG 16-DIP Product overview: ILQ66-4 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ66-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ66-4 |
| Product Name | 5.3KV DIP Bipolar Transistor |
| Package Type | Tube |