Vishay Intertechnology, Inc. 5.3KV DIP Bipolar Transistor ILQ66-3

Description
OPTOISO 5.3KV 4CH DARLNG 16-DIP Product overview: ILQ66-3 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ66-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5.3KV 4CH DARLNG 16-DIP Product overview: ILQ66-3 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ66-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3KV DIP Bipolar Transistor
903-ILQ66-3
5.3KV DIP Bipolar Transistor 903-ILQ66-3
OPTOISO 5.3KV 4CH DARLNG 16-DIP Product overview: ILQ66-3 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ66-3 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV 4CH DARLNG 16-DIP Product overview: ILQ66-3 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ66-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ILQ66-3 - 1185522-ILQ66-3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILQ66-3
1185522-ILQ66-3
Optoisolators - Transistor, Photovoltaic Output - ILQ66-3 1185522-ILQ66-3
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185522-ILQ66-3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 200μs, 200μs (Maximum) Number of Channels: 4 Voltage - Isolation: 5300Vrms Family Name: ILQ66 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-DIP Output Voltage MAX: 60V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 400% @ 700μA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): ISP845-1; ISP845-2; ISP845-3; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185522-ILQ66-3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 200μs, 200μs (Maximum)
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Family Name: ILQ66
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-DIP
Output Voltage MAX: 60V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 400% @ 700μA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): ISP845-1; ISP845-2; ISP845-3;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-ILQ66-3 1185522-ILQ66-3
Product Name 5.3KV DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ILQ66-3
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data