The ILQ621GB-X017 is a quad-channel phototransistor optocoupler in an SMD-16 package with 7.62 mm lead pitch, designed for high-isolation applications. It features a 4420 V RMS isolation rating, 100% minimum current transfer ratio at 5.0 mA input current, and a collector-emitter voltage rating of 70 V. The device meets UL, cUL, VDE, CQC, and FIMKO safety approvals, with a creepage and clearance distance of 7 mm and an insulation thickness of 0.4 mm. It operates from -55 °C to +100 °C and complies with IEC 60747-5-5 for safe electrical insulation.
OPTOISO 5.3KV 4CH TRANS 16SMD Product overview: ILQ621GB-X017 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ621GB-X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ621GB-X017 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |