The ILQ621GB-X001 is a quad-channel phototransistor optocoupler in a DIP-16 package, designed for signal isolation in power supply feedback and industrial control circuits. It features a minimum current transfer ratio of 100% at 5.0 mA collector current and a peak isolation voltage of 10,000 V. The device complies with UL, cUL, VDE, CQC, and FIMKO safety standards, and has a creepage and clearance distance of 7 mm. The package has a pin pitch of 2.54 mm and overall dimensions of 19.77 mm × 7.62 mm.
Transistor Output Optocoupler, 4-Element, 5300V Isolation, LEAD FREE, PLASTIC, DIP-16 Product overview: ILQ621GB-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ621GB-X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ621GB-X001 |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 100 milliamps |