Vishay Precision Group Optocouplers ILQ621

Description
Vishay ILQ621 Optocoupler
Request a Quote Datasheet
Description
Vishay ILQ621 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7085402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085402
Optocouplers 7085402
Vishay ILQ621 Optocoupler

Vishay ILQ621 Optocoupler

Supplier's Site
Optocouplers - 9190124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190124
Optocouplers 9190124
Vishay ILQ621 Optocoupler

Vishay ILQ621 Optocoupler

Supplier's Site
Optocouplers - 7085402P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085402P
Optocouplers 7085402P
Vishay ILQ621 Optocoupler

Vishay ILQ621 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - ILQ621-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILQ621-ND
Transistor, Photovoltaic Output Optoisolators ILQ621-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optocoupler, Transistor O/p; No. Of Channels Vishay - 61M6757 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
61M6757
Optocoupler, Transistor O/p; No. Of Channels Vishay 61M6757
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7085402 7085402P ILQ621-ND 61M6757
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor O/p; No. Of Channels Vishay
Input DC DC DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole PDIP Through Hole DIP
Rise Time 2.8 µs 2 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2700056 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details