Manufacturer: Vishay
Win Source Part Number: 874541-ILQ621-X009T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD
Package: Reel - TR
Package: 16-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ILQ621
Categories: Isolators
Case / Package: 16-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
OPTOISO 5.3KV 4CH TRANS 16SMD Product overview: ILQ621-X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ621-X009T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 874541-ILQ621-X009T | 903-ILQ621-X009T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ILQ621-X009T | 5.3KV Bipolar Transistor |
| Package Type | SOT3; 16-SMD | Tape & Reel (TR) |