The ILQ621-X007 is a quad-channel phototransistor optocoupler in an SMD-16 package with a width of 10.16 mm and a height greater than 0.7 mm. It features a minimum current transfer ratio of 50% at 5.0 mA collector current, a collector-emitter breakdown voltage of 70 V, and an isolation voltage rating of 4420 V RMS. The device meets UL, cUL, CSA, CQC, and FIMKO safety approvals and has a common mode transient immunity of 5000 V/μs. The package is designed for surface mounting with a creepage and clearance distance of at least 7 mm and an insulation thickness of at least 0.4 mm.
OPTOISO 5.3KV 4CH TRANS 16SMD Product overview: ILQ621-X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ621-X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ621-X007 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |