The ILQ620GB is a quad-channel optocoupler with phototransistor outputs and inverse parallel GaAs IRLED inputs, designed for AC voltage detection. It is packaged in a DIP-16 configuration and provides an isolation rating of 4420 V RMS, with a collector-emitter voltage rating of 70 V. The device features a current transfer ratio of 100 to 600 % at Iₓ = 5 mA and Vₓₐ = 5 V, and a low CTR saturation voltage of 0.4 V under Iₓ = 1 mA and Iₓₐ = 0.2 mA. It meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), CQC, GB8898-2011, GB4943.1-2011, and FIMKO standards. The device's dual molded insulation supports a withstand voltage of 5300 V
4-Ch AC-In, 70V VCEO, 5.3kV Optocoupler, DIP Product overview: ILQ620GB from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5.3kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5.3kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ620GB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ620GB |
| Product Name | 70V 5.3kV DIP Bipolar Transistor |
| IC(max) | 100 milliamps |