The ILQ620 is a quad-channel phototransistor optocoupler with inverse parallel GaAs IR LEDs and high-gain NPN silicon phototransistors, designed for AC voltage detection and industrial control environments. It is available in a DIP-16 package with a footprint of 19.77 mm by 6.81 mm and a lead pitch of 2.54 mm. The device supports an isolation voltage of 4420 V RMS and a transient isolation voltage of 10,000 V peak, with creepage and clearance distances of at least 7 mm. It meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), CQC, GB4943.1-2011, and GB8898-2011 safety standards. The current transfer ratio ranges from 50% to 600% at 5 mA forward current and 5 V collector-emitter voltage, and collector-emitter saturation voltage is specified at 0.4 V maximum under test conditions. Operating ambient temperature ranges from -55 °C to +110 °C.
Optocoupler AC-IN 4-CH Transistor DC-OUT 16-Pin PDIP Product overview: ILQ620 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ620 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ620 |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |