Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators ILQ620-X019T

Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILQ620-X019T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILQ620-X019T-ND
Transistor, Photovoltaic Output Optoisolators ILQ620-X019T-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD

Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD

Buy Now Datasheet
Optocoupler, Full Reel; No. Of Channels Vishay - 20H8758 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Full Reel; No. Of Channels Vishay
20H8758
Optocoupler, Full Reel; No. Of Channels Vishay 20H8758
Optocoupler, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:-; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; No. of Channels:2Channels RoHS Compliant: Yes

Optocoupler, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:-; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; No. of Channels:2Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ620-X019T
Transistor Output Optocouplers ILQ620-X019T
Transistor Output Optocouplers Phototransistor Out Quad CTR > 50%

Transistor Output Optocouplers Phototransistor Out Quad CTR > 50%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ILQ620-X019T-ND 20H8758 ILQ620-X019T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Full Reel; No. Of Channels Vishay Transistor Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type 16-SMD, Gull Wing
Mounting Option Surface Mount
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8237AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details