Vishay Intertechnology, Inc. SMD 5.3kV Bipolar Transistor ILQ620-X009T

Description
4-Ch AC Input-Transistor Output Optocoupler, 5.3kV Isolation, SMD Product overview: ILQ620-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ620-X009T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch AC Input-Transistor Output Optocoupler, 5.3kV Isolation, SMD Product overview: ILQ620-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ620-X009T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.3kV Bipolar Transistor
903-ILQ620-X009T
SMD 5.3kV Bipolar Transistor 903-ILQ620-X009T
4-Ch AC Input-Transistor Output Optocoupler, 5.3kV Isolation, SMD Product overview: ILQ620-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ620-X009T can be used for catalog matching and distributor lookup.

4-Ch AC Input-Transistor Output Optocoupler, 5.3kV Isolation, SMD Product overview: ILQ620-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ620-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ILQ620-X009T - 1045370-ILQ620-X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILQ620-X009T
1045370-ILQ620-X009T
Optoisolators - Transistor, Photovoltaic Output - ILQ620-X009T 1045370-ILQ620-X009T
Manufacturer: Vishay Win Source Part Number: 1045370-ILQ620-X009T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.15V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-SMD Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 20μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045370-ILQ620-X009T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.15V
Input Type: AC, DC
Number of Channels: 4
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 16-SMD
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 20μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-ILQ620-X009T 1045370-ILQ620-X009T
Product Name SMD 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ILQ620-X009T
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data