Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILQ620-X009 ILQ620-X009

Description
Manufacturer: Vishay Win Source Part Number: 874539-ILQ620-X009 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 16-SMD Package: 16-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ILQ620 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874539-ILQ620-X009 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 16-SMD Package: 16-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ILQ620 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILQ620-X009 - 874539-ILQ620-X009 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILQ620-X009
874539-ILQ620-X009
Optoisolators - Transistor, Photovoltaic Output - ILQ620-X009 874539-ILQ620-X009
Manufacturer: Vishay Win Source Part Number: 874539-ILQ620-X009 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 16-SMD Package: 16-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ILQ620 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 874539-ILQ620-X009
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 16-SMD
Package: 16-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: ILQ620
Categories: Isolators
Case / Package: 16-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
SMD 5300V Bipolar Transistor
903-ILQ620-X009
SMD 5300V Bipolar Transistor 903-ILQ620-X009
AC Input-Transistor Output Optocoupler, 4-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 16 PIN Product overview: ILQ620-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ620-X009 can be used for catalog matching and distributor lookup.

AC Input-Transistor Output Optocoupler, 4-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 16 PIN Product overview: ILQ620-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ620-X009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 874539-ILQ620-X009 903-ILQ620-X009
Product Name Optoisolators - Transistor, Photovoltaic Output - ILQ620-X009 SMD 5300V Bipolar Transistor
Package Type SOT3; 16-SMD
Unlock Full Specs
to access all available technical data