Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILQ615-4X009T ILQ615-4X009T

Description
Manufacturer: Vishay Win Source Part Number: 921150-ILQ615-4X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 16-SMD Package: 16-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ILQ615 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000 Other Part Number: ILQ615-4X009TDKR, ILQ615-4X009TCT, ILQ615-4X009T-ND, ILQ615-4X009TTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921150-ILQ615-4X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 16-SMD Package: 16-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ILQ615 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000 Other Part Number: ILQ615-4X009TDKR, ILQ615-4X009TCT, ILQ615-4X009T-ND, ILQ615-4X009TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILQ615-4X009T - 921150-ILQ615-4X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILQ615-4X009T
921150-ILQ615-4X009T
Optoisolators - Transistor, Photovoltaic Output - ILQ615-4X009T 921150-ILQ615-4X009T
Manufacturer: Vishay Win Source Part Number: 921150-ILQ615-4X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 16-SMD Package: 16-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ILQ615 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000 Other Part Number: ILQ615-4X009TDKR, ILQ615-4X009TCT, ILQ615-4X009T-ND, ILQ615-4X009TTR

Manufacturer: Vishay
Win Source Part Number: 921150-ILQ615-4X009T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 16-SMD
Package: 16-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: ILQ615
Categories: Isolators
Case / Package: 16-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.8000
Other Part Number: ILQ615-4X009TDKR, ILQ615-4X009TCT, ILQ615-4X009T-ND, ILQ615-4X009TTR

Buy Now Datasheet
Singapore, Singapore
SMD Bipolar Transistor
903-ILQ615-4X009T
SMD Bipolar Transistor 903-ILQ615-4X009T
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin PDIP SMD T/R Product overview: ILQ615-4X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-4X009T can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin PDIP SMD T/R Product overview: ILQ615-4X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-4X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 921150-ILQ615-4X009T 903-ILQ615-4X009T
Product Name Optoisolators - Transistor, Photovoltaic Output - ILQ615-4X009T SMD Bipolar Transistor
Package Type SOT3; 16-SMD
Unlock Full Specs
to access all available technical data