The ILQ615-4X009 is a quad-channel phototransistor optocoupler with SMD-16 package (option 9), featuring a peak isolation voltage of 7500 VAC and a working voltage of 1700 V. It uses GaAs IRED emitters and high-gain NPN phototransistors with guaranteed current transfer ratio (CTR) binning from 160% to 320% at 10 mA input current. Channel-to-channel CTR match is specified from 1:1 to 2:1, and the device offers enhanced common mode rejection and noise immunity with no phototransistor base connection. It is rated for an operating temperature range of -55 °C to +100 °C, with a collector-emitter breakdown voltage of 70 V and maximum collector current of 50 mA. The device meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), and CQC: GB8899 agency approvals.
4-CH Optocoupler, 70V VCEO, 5.3kV Iso, 60mA Fwd, SMD Product overview: ILQ615-4X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-4X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ615-4X009 |
| Product Name | SMD 70V 5.3kV 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |