The ILQ615-4 is a quad-channel phototransistor optocoupler with a DIP-16 or SMD-16 package, featuring a 7.62 mm lead pitch and 10.16 mm body width. It provides an isolation rating of 4420 V∓∓ ∓∓ RMS and a maximum transient isolation voltage of 10,000 V peak, with a creepage and clearance distance of at least 7 mm. The device has a guaranteed current transfer ratio (CTR) of 160 to 320% at an input current of 10 mA and a collector-emitter voltage of 5 V. It supports a maximum forward current of 60 mA, a collector-emitter breakdown voltage of 70 V, and operates over a temperature range of -55 °C to +100 °C. The optocoupler meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, and is certified for CQC: GB8898 and FIMKO.
4-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF Product overview: ILQ615-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ615-4 |
| Product Name | 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |