Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILQ615-4

Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILQ615-4-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILQ615-4-ND
Transistor, Photovoltaic Output Optoisolators ILQ615-4-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optocoupler, Phototrans, 5.3Kv, Dip-16; No. Of Channels Vishay - 60AC9827 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 5.3Kv, Dip-16; No. Of Channels Vishay
60AC9827
Optocoupler, Phototrans, 5.3Kv, Dip-16; No. Of Channels Vishay 60AC9827
OPTOCOUPLER, PHOTOTRANS, 5.3KV, DIP-16; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 5.3KV, DIP-16; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ615-4
Transistor Output Optocouplers ILQ615-4
Transistor Output Optocouplers Phototransistor Out Quad CTR 160-320%

Transistor Output Optocouplers Phototransistor Out Quad CTR 160-320%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ILQ615-4-ND 60AC9827 ILQ615-4
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototrans, 5.3Kv, Dip-16; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature High-speed Schmitt Trigger Optocoupler for Hybrid Assembly - OLI600 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly
Isolation Voltage 1500 volts
View Details
Solid State Relays - 1025546 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details