Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILQ615-3X009T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 16-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 16-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-ILQ615-3X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-ILQ615-3X009TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-ILQ615-3X009TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 16-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 16-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-ILQ615-3X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-ILQ615-3X009TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-ILQ615-3X009TCT-ND
OPTOISO 5.3KV 1CH TRANS 16-SMD

OPTOISO 5.3KV 1CH TRANS 16-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-ILQ615-3X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-ILQ615-3X009TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-ILQ615-3X009TDKR-ND
OPTOISO 5.3KV 1CH TRANS 16-SMD

OPTOISO 5.3KV 1CH TRANS 16-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ615-3X009T
Transistor Output Optocouplers ILQ615-3X009T
Transistor Output Optocouplers Phototrnstr Quad Ch 100-200% CTR

Transistor Output Optocouplers Phototrnstr Quad Ch 100-200% CTR

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-16, Full Reel; No. Of Channels Vishay - 61W9548 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-16, Full Reel; No. Of Channels Vishay
61W9548
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-16, Full Reel; No. Of Channels Vishay 61W9548
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-16, FULL REEL; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100% RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-16, FULL REEL; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100% RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-16; No. Of Channels Vishay - 63W3375 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-16; No. Of Channels Vishay
63W3375
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-16; No. Of Channels Vishay 63W3375
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-16; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-16; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-ILQ615-3X009TTR-ND ILQ615-3X009T 61W9548 63W3375
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5.3Kv, Smd-16, Full Reel; No. Of Channels Vishay Optocoupler, Phototransistor O/p, 5.3Kv, Smd-16; No. Of Channels Vishay
Input DC 60mA
Output Phototransistor
Package Type 16-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4254734 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8232AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details