Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILQ615-3X009T ILQ615-3X009T

Description
Manufacturer: Vishay Win Source Part Number: 921149-ILQ615-3X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 16-SMD Package: 16-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ILQ615 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921149-ILQ615-3X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 16-SMD Package: 16-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ILQ615 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILQ615-3X009T - 921149-ILQ615-3X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILQ615-3X009T
921149-ILQ615-3X009T
Optoisolators - Transistor, Photovoltaic Output - ILQ615-3X009T 921149-ILQ615-3X009T
Manufacturer: Vishay Win Source Part Number: 921149-ILQ615-3X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 16-SMD Package: 16-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ILQ615 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 921149-ILQ615-3X009T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 16-SMD
Package: 16-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: ILQ615
Categories: Isolators
Case / Package: 16-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Dual Quad Bipolar Transistor
903-ILQ615-3X009T
Dual Quad Bipolar Transistor 903-ILQ615-3X009T
ILD615, ILQ615 Optocoupler, Phototransistor Output (Dual, Quad Channel) Product overview: ILQ615-3X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-3X009T can be used for catalog matching and distributor lookup.

ILD615, ILQ615 Optocoupler, Phototransistor Output (Dual, Quad Channel) Product overview: ILQ615-3X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-3X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 921149-ILQ615-3X009T 903-ILQ615-3X009T
Product Name Optoisolators - Transistor, Photovoltaic Output - ILQ615-3X009T Dual Quad Bipolar Transistor
Package Type SOT3; 16-SMD
Unlock Full Specs
to access all available technical data