Vishay Intertechnology, Inc. 5.3KV Bipolar Transistor ILQ615-3X007

Description
OPTOISO 5.3KV 4CH TRANS 16SMD Product overview: ILQ615-3X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-3X007 can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 5.3KV 4CH TRANS 16SMD Product overview: ILQ615-3X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-3X007 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ILQ615-3X007 is a quad-channel phototransistor optocoupler with a surface-mount SMD-16 package, designed for DC or AC voltage detection and medium-speed data I/O applications. It features a double-molded insulation package rated for 4420 V RMS isolation, a channel-to-channel CTR match of 1:1 to 2:1, and operates over a temperature range of -55 °C to +100 °C. The device meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) standards. Its current transfer ratio is binned at 100 to 200% at I_F = 10 mA and V_CE = 5 V.

Datasheet Summary
Powered by GS/AI

The ILQ615-3X007 is a quad-channel phototransistor optocoupler with a surface-mount SMD-16 package, designed for DC or AC voltage detection and medium-speed data I/O applications. It features a double-molded insulation package rated for 4420 V RMS isolation, a channel-to-channel CTR match of 1:1 to 2:1, and operates over a temperature range of -55 °C to +100 °C. The device meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) standards. Its current transfer ratio is binned at 100 to 200% at I_F = 10 mA and V_CE = 5 V.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3KV Bipolar Transistor
903-ILQ615-3X007
5.3KV Bipolar Transistor 903-ILQ615-3X007
OPTOISO 5.3KV 4CH TRANS 16SMD Product overview: ILQ615-3X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-3X007 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV 4CH TRANS 16SMD Product overview: ILQ615-3X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-3X007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-ILQ615-3X007
Product Name 5.3KV Bipolar Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data