The ILQ615-3 is a quad-channel phototransistor optocoupler with GaAs IRED emitters and NPN phototransistors, packaged in a DIP-16 or SMD-16 configuration. It features a 4420 V RMS isolation voltage, 10000 V peak transient isolation voltage, and guaranteed current transfer ratio between 100% and 200% at I_F = 10 mA and V_CE = 5 V. It complies with UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), and CQC: GB8898 safety standards. The device supports operation from -55 °C to +100 °C and maintains common mode transient immunity of 5000 V/μs. Pin alignment and footprint are identical across channels to support consistent PCB layout.
Transistor Output Optocoupler, 4-Element, 5300V Isolation, Product overview: ILQ615-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ615-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ615-3 |
| Product Name | 5300V Bipolar Transistor |
| IC(max) | 50 milliamps |