Vishay Intertechnology, Inc. 5.3kV 55V 125mA Bipolar Transistor ILQ55

Description
4-Ch Darlington Optocoupler, 5.3kV Isolation, 55V VCEO, 125mA Output Product overview: ILQ55 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 55V, 125mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 55V, 125mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ55 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Ch Darlington Optocoupler, 5.3kV Isolation, 55V VCEO, 125mA Output Product overview: ILQ55 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 55V, 125mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 55V, 125mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ55 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ILQ55 is a quad-channel optocoupler with photodarlington output, designed for high-density isolation applications. It is available in DIP-16 and SMD-16 (option 9) packages, with a creepage and clearance distance of at least 7 mm. The device supports a collector current of 125 mA and has a collector-emitter breakdown voltage of 55 V. It achieves a current transfer ratio of at least 200% at 10 mA input current and features a rise time of 10 μs and fall time of 35 μs. The optocoupler meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety approvals, with a maximum rated isolation voltage of 4420 V rms and transient isolation voltage of 10,000 V peak. Operating temperature ranges from -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The ILQ55 is a quad-channel optocoupler with photodarlington output, designed for high-density isolation applications. It is available in DIP-16 and SMD-16 (option 9) packages, with a creepage and clearance distance of at least 7 mm. The device supports a collector current of 125 mA and has a collector-emitter breakdown voltage of 55 V. It achieves a current transfer ratio of at least 200% at 10 mA input current and features a rise time of 10 μs and fall time of 35 μs. The optocoupler meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety approvals, with a maximum rated isolation voltage of 4420 V rms and transient isolation voltage of 10,000 V peak. Operating temperature ranges from -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3kV 55V 125mA Bipolar Transistor
903-ILQ55
5.3kV 55V 125mA Bipolar Transistor 903-ILQ55
4-Ch Darlington Optocoupler, 5.3kV Isolation, 55V VCEO, 125mA Output Product overview: ILQ55 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 55V, 125mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 55V, 125mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ55 can be used for catalog matching and distributor lookup.

4-Ch Darlington Optocoupler, 5.3kV Isolation, 55V VCEO, 125mA Output Product overview: ILQ55 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 55V, 125mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 55V, 125mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-ILQ55
Product Name 5.3kV 55V 125mA Bipolar Transistor
IC(max) 125 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
Bipolar Transistors - 1222371 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
Single Bipolar Transistors - BC807-16LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers