The ILQ55-X009T is a quad-channel optocoupler with photodarlington output, housed in an SMD-16 package with option 9, designed for high-density applications requiring electrical isolation between circuits. It supports a maximum collector current of 125 mA, has a rise time of 10 μs and a fall time of 35 μs, and features a current transfer ratio of 200% minimum. The device meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), and CQC safety standards, with a maximum isolation voltage of 4420 V RMS and 10,000 V peak transient isolation. It operates from -55 °C to +100 °C and is rated for 500 mW total package power dissipation.
OPTOISO 5.3KV 4CH DARL 16SMD Product overview: ILQ55-X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ55-X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ55-X009T |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |