Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocouplers Photodarlington Out Quad CTR >500%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ILQ32-ND | 58K1689 | ILQ32 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Photodarlington | ||
| Package Type | "16-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | DIP |