Optoisolator Darlington Output 5300Vrms 4 Channel 16-SMD
Optoisolator Darlington Output 5300Vrms 4 Channel 16-SMD
Transistor Output Optocouplers Photodarlington Out Quad CTR > 500%
Optocoupler; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ILQ32-X009TTR-ND | ILQ32-X009T | 20H8742 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler; No. Of Channels Vishay |
| Input | DC | ||
| Output | Photodarlington | ||
| Package Type | 16-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP |