Vishay Intertechnology, Inc. 60mA 30V 5.3kV Bipolar Transistor ILQ30

Description
4-Ch Darlington Optocoupler, 60mA, 30V, 5.3kV Isolation, PDIP Product overview: ILQ30 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 30V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 60mA, 30V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ30 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Ch Darlington Optocoupler, 60mA, 30V, 5.3kV Isolation, PDIP Product overview: ILQ30 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 30V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 60mA, 30V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ30 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60mA 30V 5.3kV Bipolar Transistor
903-ILQ30
60mA 30V 5.3kV Bipolar Transistor 903-ILQ30
4-Ch Darlington Optocoupler, 60mA, 30V, 5.3kV Isolation, PDIP Product overview: ILQ30 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 30V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 60mA, 30V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ30 can be used for catalog matching and distributor lookup.

4-Ch Darlington Optocoupler, 60mA, 30V, 5.3kV Isolation, PDIP Product overview: ILQ30 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 30V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 60mA, 30V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ30 can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - ILQ30 - 1185513-ILQ30 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILQ30
1185513-ILQ30
Optoisolators - Transistor, Photovoltaic Output - ILQ30 1185513-ILQ30
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185513-ILQ30 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 125mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 10μs, 35μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185513-ILQ30
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 125mA
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.siemens.com/
Manufacturer Package: 16-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 10μs, 35μs
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-ILQ30 1185513-ILQ30
Product Name 60mA 30V 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ILQ30
IC(max) 125 milliamps
VCEO 30 volts
PD 500 milliwatts
hfe 400
Unlock Full Specs
to access all available technical data