Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILQ2

Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1330-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1330-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1330-5-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel - 70061472 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel
70061472
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel 70061472
Dual Quad Channel Phototransistor Output Optocouplers, 1.25 V (Typ.) Optocoupler, Phototransistor Output, 1.25 V (Typ.) 16 Pin dip The ILQ2 are optically coupled isolated pairs employing GaAs infrared LEDs and silicon NPN phototransistor. Signal information, including a DC level, can be transmitted by the drive while maintaining a high degree of electrical isolation between input and output. The ILD1/ 2/ 5/ ILQ1/ 2/ 5 are especially designed for driving medium-speed logic and can be used to eliminate troublesome ground loop and noise problems. Also these couplers can be used to replace relays and transformers in many digital interface applications such as CTR modulation. Current Transfer Ratio at IF = 10 mA Isolation Test Voltage, 5300 VRMS Lead-free component The ILD2⁄ILQ1⁄2 are optically coupled isolated pairs employing GaAs infrared LEDs and silicon NPN phototransistor. Signal information, including a DC level, can be transmitted by the drive while maintaining a high degree of electrical isolation between input and output. They are especially designed for driving medium-speed logic and can be used to eliminate troublesome ground loop and noise problems. Also these couplers can be used to replace relays and transformers in many digital interface applications such as CTR modulation.

Dual Quad Channel Phototransistor Output Optocouplers, 1.25 V (Typ.)
Optocoupler, Phototransistor Output, 1.25 V (Typ.) 16 Pin dip
The ILQ2 are optically coupled isolated pairs employing GaAs infrared LEDs and silicon NPN phototransistor. Signal information, including a DC level, can be transmitted by the drive while maintaining a high degree of electrical isolation between input and output. The ILD1/ 2/ 5/ ILQ1/ 2/ 5 are especially designed for driving medium-speed logic and can be used to eliminate troublesome ground loop and noise problems. Also these couplers can be used to replace relays and transformers in many digital interface applications such as CTR modulation.

  • Current Transfer Ratio at IF = 10 mA
  • Isolation Test Voltage, 5300 VRMS
  • Lead-free component
    The ILD2⁄ILQ1⁄2 are optically coupled isolated pairs employing GaAs infrared LEDs and silicon NPN phototransistor. Signal information, including a DC level, can be transmitted by the drive while maintaining a high degree of electrical isolation between input and output. They are especially designed for driving medium-speed logic and can be used to eliminate troublesome ground loop and noise problems. Also these couplers can be used to replace relays and transformers in many digital interface applications such as CTR modulation.
Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ2
Transistor Output Optocouplers ILQ2
Transistor Output Optocouplers Phototransistor Out Quad CTR >100%

Transistor Output Optocouplers Phototransistor Out Quad CTR >100%

Buy Now Datasheet
Transistor Output Optocoupler, 4, 5.3 Kv, 100 %, 60 Ma, Dip, 16 Rohs Compliant Vishay - 61M6753 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 4, 5.3 Kv, 100 %, 60 Ma, Dip, 16 Rohs Compliant Vishay
61M6753
Transistor Output Optocoupler, 4, 5.3 Kv, 100 %, 60 Ma, Dip, 16 Rohs Compliant Vishay 61M6753
Transistor Output Optocoupler, 4, 5.3 kV, 100 %, 60 mA, DIP, 16 RoHS Compliant: Yes

Transistor Output Optocoupler, 4, 5.3 kV, 100 %, 60 mA, DIP, 16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-1330-5-ND 70061472 ILQ2 61M6753
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel Transistor Output Optocouplers Transistor Output Optocoupler, 4, 5.3 Kv, 100 %, 60 Ma, Dip, 16 Rohs Compliant Vishay
Input DC
Output Phototransistor Phototransistor
Package Type "16-DIP (0.300"", 7.62mm)" 16-Pin DIP
Mounting Option Through Hole Surface Mount
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1213891 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details