The ILQ2-X016 is a quad-channel optocoupler with silicon NPN phototransistor outputs and GaAs infrared LEDs, designed for high-speed logic isolation and ground loop elimination. It comes in a DIP-16 package with a 400 mil pitch, and is rated for 4420 V RMS isolation. The device supports a collector-emitter voltage of up to 70 V and a collector current of 50 mA, with a current transfer ratio ranging from 100% to 500% at I_F = 10 mA and V_CE = 10 V. It meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO standards. The operating temperature range is -40 °C to +100 °C.
Transistor Output Optocoupler, 4-Element, 5300V Isolation, DIP-16 Product overview: ILQ2-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ2-X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ2-X016 |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 400 milliamps |