The ILQ2-X009T is a quad-channel optocoupler with SMD-16 package, featuring four isolated channels, 4420 V RMS isolation voltage, and 70 V collector-emitter breakdown voltage. It has a current transfer ratio of 100% to 500% at 10 mA forward current and 10 V collector-emitter voltage, with propagation delay of 1.1 μs to 2.5 μs depending on operating mode. The device is certified to UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO standards, operates from -40 °C to 100 °C ambient temperature, and achieves 5000 V/μs common-mode transient immunity. The package has 7 mm creepage and clearance distances, and 0.4 mm insulation thickness.
4-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: ILQ2-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ2-X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ2-X009T |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 400 milliamps |