Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILQ2-X009

Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILQ2-X009-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILQ2-X009-ND
Transistor, Photovoltaic Output Optoisolators ILQ2-X009-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD

Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD

Buy Now Datasheet
Optocoupler, Phototransistor, 5.3Kv; No. Of Channels Vishay - 58K1686 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5.3Kv; No. Of Channels Vishay
58K1686
Optocoupler, Phototransistor, 5.3Kv; No. Of Channels Vishay 58K1686
OPTOCOUPLER, PHOTOTRANSISTOR, 5.3KV; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5.3KV; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 5.3Kv, Smdip-16 Rohs Compliant Vishay - 58AJ2287 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip-16 Rohs Compliant Vishay
58AJ2287
Optocoupler, Transistor, 5.3Kv, Smdip-16 Rohs Compliant Vishay 58AJ2287
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-16 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-16 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ2-X009
Transistor Output Optocouplers ILQ2-X009
Transistor Output Optocouplers Phototransistor Out Quad CTR >100%

Transistor Output Optocouplers Phototransistor Out Quad CTR >100%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ILQ2-X009-ND 58K1686 58AJ2287 ILQ2-X009
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 5.3Kv; No. Of Channels Vishay Optocoupler, Transistor, 5.3Kv, Smdip-16 Rohs Compliant Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 16-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2700048 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1ED020I12BTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details