Vishay Intertechnology, Inc. SMD 5.3kV 70V 60mA Bipolar Transistor ILQ2-X009

Description
4-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: ILQ2-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ2-X009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: ILQ2-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ2-X009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.3kV 70V 60mA Bipolar Transistor
903-ILQ2-X009
SMD 5.3kV 70V 60mA Bipolar Transistor 903-ILQ2-X009
4-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: ILQ2-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ2-X009 can be used for catalog matching and distributor lookup.

4-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: ILQ2-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ2-X009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ILQ2-X009 - 1185511-ILQ2-X009 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILQ2-X009
1185511-ILQ2-X009
Optoisolators - Transistor, Photovoltaic Output - ILQ2-X009 1185511-ILQ2-X009
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185511-ILQ2-X009 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 16-SMD Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 500% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2.6μs, 2.2μs Turn On / Turn Off Time: 1.2μs, 2.3μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185511-ILQ2-X009
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 16-SMD
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 500% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2.6μs, 2.2μs
Turn On / Turn Off Time: 1.2μs, 2.3μs
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-ILQ2-X009 1185511-ILQ2-X009
Product Name SMD 5.3kV 70V 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ILQ2-X009
IC(max) 400 milliamps
PD 250 milliwatts
hfe 500
Unlock Full Specs
to access all available technical data