Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators ILQ2-X007T

Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILQ2-X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILQ2-X007TTR-ND
Transistor, Photovoltaic Output Optoisolators ILQ2-X007TTR-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD

Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 20H8730 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
20H8730
Optocoupler; No. Of Channels Vishay 20H8730
OPTOCOUPLER; No. of Channels:4 Channel; Optocoupler Case Style:SMDIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:4 Channel; Optocoupler Case Style:SMDIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ2-X007T
Transistor Output Optocouplers ILQ2-X007T
Transistor Output Optocouplers Phototransistor Out Quad CTR > 100%

Transistor Output Optocouplers Phototransistor Out Quad CTR > 100%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ILQ2-X007TTR-ND 20H8730 ILQ2-X007T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 16-SMD, Gull Wing
Mounting Option Surface Mount SMDIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 4990604 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details