The ILQ1-X009 is a quad-channel optocoupler with phototransistor outputs in an SMD-16 package, designed for electrical isolation in digital interface applications. It features an isolation voltage rating of 4420 V RMS and meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO standards. Each channel supports a collector current of up to 50 mA and a collector-emitter voltage of 50 V, with a current transfer ratio ranging from 20% to 300% at 10 mA forward current and 10 V collector-emitter voltage. The device operates from -40 °C to +100 °C and has a maximum junction temperature of 100 °C.
Transistor Output Optocoupler, 4-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 16 PIN Product overview: ILQ1-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ1-X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ1-X009 |
| Product Name | SMD 5300V Bipolar Transistor |
| IC(max) | 400 milliamps |