The ILQ1-X007 is a quad-channel optocoupler with phototransistor outputs in an SMD-16 package, designed for electrical isolation in digital interface applications. It features an isolation rated voltage of 4420 V RMS and meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety standards. The device supports a current transfer ratio of 20 to 300% at I_F = 10 mA and V_CE = 10 V, with a collector-emitter voltage rating of 50 V. It operates from -40 to 100 °C and has a maximum junction temperature of 100 °C. The package dimensions are 19.77 mm length, 7.62 mm width, and 2.54 mm lead pitch.
Transistor Output Optocoupler, 4-Element, 5300V Isolation, DIP-16 Product overview: ILQ1-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ1-X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ1-X007 |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 125 milliamps |