The ILQ1-X006 is a quad-channel optocoupler with silicon NPN phototransistor outputs and GaAs infrared LEDs, designed for medium-speed logic isolation and ground loop elimination. It is packaged in a DIP-16, 400 mil housing with a creepage and clearance distance of at least 7 mm. The device is rated for 4420 V RMS isolation voltage and meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety standards. It supports a maximum collector current of 50 mA and operates from -40 °C to +100 °C. The current transfer ratio ranges from 20% to 300% at 10 mA forward current and 10 V collector-emitter voltage. Input-to-output capacitance is 0.8 pF, and common mode transient immunity is 5000 V/μs. The package is rated for a safety temperature of 175 °C and has an insulation thickness of at least 0.4 mm.
Transistor Output Optocoupler, 4-Element, 5300V Isolation, 0.400 INCH, ROHS COMPLIANT, DIP-16 Product overview: ILQ1-X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ1-X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ1-X006 |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 125 milliamps |